PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 45.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rubbed Bronze
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Chiseled Antique Marble
Safety Listing: Dry
Canopy: 4.5``Dx2.5``E
Wire: 10`
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 410606 |
| Product Name | 7158-M1L RBZ Mini Pendants-Rod |
| Application | Residential |