Capital Lighting, Inc. 1850-ND3 RT Mid. Chandeliers-Glass Down 410461

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Product Name: Three Light Nook Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Product Name: Three Light Nook Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
1850-ND3 RT Mid. Chandeliers-Glass Down - 410461 - Capital Lighting, Inc.
Columbus, OH, USA
1850-ND3 RT Mid. Chandeliers-Glass Down
410461
1850-ND3 RT Mid. Chandeliers-Glass Down 410461
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 24.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Roan Timber Product Name: Three Light Nook Category: Chandelier Glass: Evolution Safety Listing: Dry Canopy: 6``Wx5.5``Hx2.5``E Chain: 6` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 24.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Roan Timber
Product Name: Three Light Nook
Category: Chandelier
Glass: Evolution
Safety Listing: Dry
Canopy: 6``Wx5.5``Hx2.5``E
Chain: 6`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410461
Product Name 1850-ND3 RT Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details