Capital Lighting, Inc. 3890-WT1 GB Sconces-Single Glass 410456

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 30.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Torchiere Category: Torchiere Glass: Antique Marbled Safety Listing: Dry Canopy: 4.75``Wx7.5``H Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 30.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Torchiere Category: Torchiere Glass: Antique Marbled Safety Listing: Dry Canopy: 4.75``Wx7.5``H Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
3890-WT1 GB Sconces-Single Glass - 410456 - Capital Lighting, Inc.
Columbus, OH, USA
3890-WT1 GB Sconces-Single Glass
410456
3890-WT1 GB Sconces-Single Glass 410456
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 30.25 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Golden Bronze Product Name: One Light Wall Torchiere Category: Torchiere Glass: Antique Marbled Safety Listing: Dry Canopy: 4.75``Wx7.5``H Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 30.25
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Golden Bronze
Product Name: One Light Wall Torchiere
Category: Torchiere
Glass: Antique Marbled
Safety Listing: Dry
Canopy: 4.75``Wx7.5``H
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410456
Product Name 3890-WT1 GB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details