Capital Lighting, Inc. 7-5785-2-13 Pendants-Bowl Style 410274

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Pendant UPC: 822920194276 Category: Pendants Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Pendant UPC: 822920194276 Category: Pendants Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
7-5785-2-13 Pendants-Bowl Style - 410274 - Capital Lighting, Inc.
Columbus, OH, USA
7-5785-2-13 Pendants-Bowl Style
410274
7-5785-2-13 Pendants-Bowl Style 410274
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 19.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Pendant UPC: 822920194276 Category: Pendants Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 19.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Product Name: Two Light Pendant
UPC: 822920194276
Category: Pendants
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410274
Product Name 7-5785-2-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details