Capital Lighting, Inc. 8-5779-3-13 Bathroom Fixtures-Three Lights 410263

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920194306 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920194306 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
8-5779-3-13 Bathroom Fixtures-Three Lights - 410263 - Capital Lighting, Inc.
Columbus, OH, USA
8-5779-3-13 Bathroom Fixtures-Three Lights
410263
8-5779-3-13 Bathroom Fixtures-Three Lights 410263
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Bath Bar UPC: 822920194306 Category: Bath Lights Glass: Cream Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Bath Bar
UPC: 822920194306
Category: Bath Lights
Glass: Cream Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410263
Product Name 8-5779-3-13 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details