Capital Lighting, Inc. 9-7191-1-241 Sconces-Pocket 410257

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moroccan Bronze Product Name: One Light Half Moon Sconce UPC: 822920197024 Category: Wall Sconce Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moroccan Bronze Product Name: One Light Half Moon Sconce UPC: 822920197024 Category: Wall Sconce Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
9-7191-1-241 Sconces-Pocket - 410257 - Capital Lighting, Inc.
Columbus, OH, USA
9-7191-1-241 Sconces-Pocket
410257
9-7191-1-241 Sconces-Pocket 410257
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.25 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Moroccan Bronze Product Name: One Light Half Moon Sconce UPC: 822920197024 Category: Wall Sconce Glass: Cream Dupioni Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.25
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Moroccan Bronze
Product Name: One Light Half Moon Sconce
UPC: 822920197024
Category: Wall Sconce
Glass: Cream Dupioni
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410257
Product Name 9-7191-1-241 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details