Capital Lighting, Inc. 1-3411-8-56 Mid. Chandeliers-Candle 410142

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Candelabra/Medium Qty: 8 Wattage: 60 Finish: New Tortoise Shell Product Name: Eight Light Chandelier UPC: 822920195709 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Candelabra/Medium Qty: 8 Wattage: 60 Finish: New Tortoise Shell Product Name: Eight Light Chandelier UPC: 822920195709 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

Suppliers

Company
Product
Description
Supplier Links
1-3411-8-56 Mid. Chandeliers-Candle - 410142 - Capital Lighting, Inc.
Columbus, OH, USA
1-3411-8-56 Mid. Chandeliers-Candle
410142
1-3411-8-56 Mid. Chandeliers-Candle 410142
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.50 Bulb Type: Candelabra/Medium Qty: 8 Wattage: 60 Finish: New Tortoise Shell Product Name: Eight Light Chandelier UPC: 822920195709 Category: Chandelier Glass: Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Federico Martinez

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 37.50
Bulb
Type: Candelabra/Medium
Qty: 8
Wattage: 60
Finish: New Tortoise Shell
Product Name: Eight Light Chandelier
UPC: 822920195709
Category: Chandelier
Glass: Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Federico Martinez

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410142
Product Name 1-3411-8-56 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details