Capital Lighting, Inc. 5-190-62 Exterior -Wall Mount 410074

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Como Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920198243 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Como Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920198243 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-190-62 Exterior -Wall Mount - 410074 - Capital Lighting, Inc.
Columbus, OH, USA
5-190-62 Exterior -Wall Mount
410074
5-190-62 Exterior -Wall Mount 410074
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 27.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Como Black with Gold Product Name: One Light Wall Mount Lantern UPC: 822920198243 Category: Outdoor Glass: Tuscan Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 27.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Como Black with Gold
Product Name: One Light Wall Mount Lantern
UPC: 822920198243
Category: Outdoor
Glass: Tuscan
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 410074
Product Name 5-190-62 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details