Capital Lighting, Inc. FL10-GT Lamps-Pharmacy-Floor 409738

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Granite Product Name: One Light Piano Lamp Category: Piano Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Granite Product Name: One Light Piano Lamp Category: Piano Lamp

Suppliers

Company
Product
Description
Supplier Links
FL10-GT Lamps-Pharmacy-Floor - 409738 - Capital Lighting, Inc.
Columbus, OH, USA
FL10-GT Lamps-Pharmacy-Floor
409738
FL10-GT Lamps-Pharmacy-Floor 409738
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Bulb Type: T10 Qty: 1 Wattage: 60 Finish: Granite Product Name: One Light Piano Lamp Category: Piano Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Bulb
Type: T10
Qty: 1
Wattage: 60
Finish: Granite
Product Name: One Light Piano Lamp
Category: Piano Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409738
Product Name FL10-GT Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details