Capital Lighting, Inc. G175-CHB Lamps-Swing Arm-Wall 409703

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Chestnut Bronze Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Chestnut Bronze Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
G175-CHB Lamps-Swing Arm-Wall - 409703 - Capital Lighting, Inc.
Columbus, OH, USA
G175-CHB Lamps-Swing Arm-Wall
409703
G175-CHB Lamps-Swing Arm-Wall 409703
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 5.25 Bulb Type: GU10 Qty: 1 Wattage: 50 Finish: Chestnut Bronze Product Name: One Light Wall Swing Arm Lamp Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 5.25
Bulb
Type: GU10
Qty: 1
Wattage: 50
Finish: Chestnut Bronze
Product Name: One Light Wall Swing Arm Lamp
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409703
Product Name G175-CHB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details