Capital Lighting, Inc. P14-204-AB Lamps-Desk/Piano Lamps 409465

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

Suppliers

Company
Product
Description
Supplier Links
P14-204-AB Lamps-Desk/Piano Lamps - 409465 - Capital Lighting, Inc.
Columbus, OH, USA
P14-204-AB Lamps-Desk/Piano Lamps
409465
P14-204-AB Lamps-Desk/Piano Lamps 409465
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Antique Brass Product Name: Two Light Piano Lamp Category: Piano/Desk Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Antique Brass
Product Name: Two Light Piano Lamp
Category: Piano/Desk Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409465
Product Name P14-204-AB Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details