Capital Lighting, Inc. 31009CU Mid. Chandeliers-Candle 409327

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 33 Product Name: Six Light Chandelier UPC: 783209054929 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 33 Product Name: Six Light Chandelier UPC: 783209054929 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
31009CU Mid. Chandeliers-Candle - 409327 - Capital Lighting, Inc.
Columbus, OH, USA
31009CU Mid. Chandeliers-Candle
409327
31009CU Mid. Chandeliers-Candle 409327
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.50 Length 32.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Colonial Umber Weight: 33 Product Name: Six Light Chandelier UPC: 783209054929 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.50
Length 32.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Colonial Umber
Weight: 33
Product Name: Six Light Chandelier
UPC: 783209054929
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409327
Product Name 31009CU Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details