Capital Lighting, Inc. 8723PRBU Exterior -Wall Mt./Flush 409189

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 6.16 Product Name: Two Light Outdoor Wall Lantern UPC: 783209872318 Category: Outdoor Wall Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 6.16 Product Name: Two Light Outdoor Wall Lantern UPC: 783209872318 Category: Outdoor Wall Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
8723PRBU Exterior -Wall Mt./Flush - 409189 - Capital Lighting, Inc.
Columbus, OH, USA
8723PRBU Exterior -Wall Mt./Flush
409189
8723PRBU Exterior -Wall Mt./Flush 409189
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burnished Weight: 6.16 Product Name: Two Light Outdoor Wall Lantern UPC: 783209872318 Category: Outdoor Wall Mount Glass: Prairie Rib Frost Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burnished
Weight: 6.16
Product Name: Two Light Outdoor Wall Lantern
UPC: 783209872318
Category: Outdoor Wall Mount
Glass: Prairie Rib Frost
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409189
Product Name 8723PRBU Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details