Capital Lighting, Inc. 87-1888-22 Lamps-Table Lamps 409018

Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Dark Bronze with gold Weight: 11 Product Name: One Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Dark Bronze with gold Weight: 11 Product Name: One Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1888-22 Lamps-Table Lamps - 409018 - Capital Lighting, Inc.
Columbus, OH, USA
87-1888-22 Lamps-Table Lamps
409018
87-1888-22 Lamps-Table Lamps 409018
PRODUCT DETAILS / SPECS Height: 35.00 Bulb Type: 3 Way Medium/Nightlite Qty: 1 Wattage: 150 Finish: Dark Bronze with gold Weight: 11 Product Name: One Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 35.00
Bulb
Type: 3 Way Medium/Nightlite
Qty: 1
Wattage: 150
Finish: Dark Bronze with gold
Weight: 11
Product Name: One Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 409018
Product Name 87-1888-22 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details