Capital Lighting, Inc. 40107MCAT Exterior -Hanging 408650

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 8.82 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065185 Category: Outdoor Hanging Lantern Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 8.82 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065185 Category: Outdoor Hanging Lantern Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40107MCAT Exterior -Hanging - 408650 - Capital Lighting, Inc.
Columbus, OH, USA
40107MCAT Exterior -Hanging
408650
40107MCAT Exterior -Hanging 408650
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 21.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Artesian Bronze Weight: 8.82 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065185 Category: Outdoor Hanging Lantern Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 21.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Artesian Bronze
Weight: 8.82
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209065185
Category: Outdoor Hanging Lantern
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408650
Product Name 40107MCAT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details