Capital Lighting, Inc. 40093CDBZ Exterior -Wall Mount 408620

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.83 Product Name: One Light Outdoor Wall Lantern UPC: 783209063181 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.83 Product Name: One Light Outdoor Wall Lantern UPC: 783209063181 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40093CDBZ Exterior -Wall Mount - 408620 - Capital Lighting, Inc.
Columbus, OH, USA
40093CDBZ Exterior -Wall Mount
408620
40093CDBZ Exterior -Wall Mount 408620
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 7.83 Product Name: One Light Outdoor Wall Lantern UPC: 783209063181 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 7.83
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063181
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408620
Product Name 40093CDBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details