Capital Lighting, Inc. 40033CDSE Exterior -Wall Mount 408605

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.62 Product Name: One Light Outdoor Wall Lantern UPC: 783209063488 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.62 Product Name: One Light Outdoor Wall Lantern UPC: 783209063488 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40033CDSE Exterior -Wall Mount - 408605 - Capital Lighting, Inc.
Columbus, OH, USA
40033CDSE Exterior -Wall Mount
408605
40033CDSE Exterior -Wall Mount 408605
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Weight: 4.62 Product Name: One Light Outdoor Wall Lantern UPC: 783209063488 Category: Outdoor Wall Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna
Weight: 4.62
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063488
Category: Outdoor Wall Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408605
Product Name 40033CDSE Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details