Capital Lighting, Inc. 86-11 Sconces-Drum Shades 408594

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Roman Bronze Product Name: One Light Wall Sconce UPC: 782042951143 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck Top to outlet: 8.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Roman Bronze Product Name: One Light Wall Sconce UPC: 782042951143 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck Top to outlet: 8.25

Suppliers

Company
Product
Description
Supplier Links
86-11 Sconces-Drum Shades - 408594 - Capital Lighting, Inc.
Columbus, OH, USA
86-11 Sconces-Drum Shades
408594
86-11 Sconces-Drum Shades 408594
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 11.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Classic Roman Bronze Product Name: One Light Wall Sconce UPC: 782042951143 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck Top to outlet: 8.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 11.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Classic Roman Bronze
Product Name: One Light Wall Sconce
UPC: 782042951143
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck
Top to outlet: 8.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408594
Product Name 86-11 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details