Capital Lighting, Inc. 86-56 Island/Pool Table-Drum Shades 408591

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Roman Bronze Product Name: Six Light Island Light UPC: 782042951174 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Roman Bronze Product Name: Six Light Island Light UPC: 782042951174 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
86-56 Island/Pool Table-Drum Shades - 408591 - Capital Lighting, Inc.
Columbus, OH, USA
86-56 Island/Pool Table-Drum Shades
408591
86-56 Island/Pool Table-Drum Shades 408591
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 30.00 Length 30.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Classic Roman Bronze Product Name: Six Light Island Light UPC: 782042951174 Category: Interior Glass: Cream Ice and Crystal Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 30.00
Length 30.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Classic Roman Bronze
Product Name: Six Light Island Light
UPC: 782042951174
Category: Interior
Glass: Cream Ice and Crystal
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408591
Product Name 86-56 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details