PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Extension: 6
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Burnished Bronze
Product Name: Two Light Vanity
UPC: 841224067437
Category: Vanity
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408577 |
| Product Name | 1082BB-133-GU Bathroom Fixtures-Two Lights |
| Application | Residential |