Capital Lighting, Inc. 1122CU-286 Sconces-Double Glass 408549

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059272 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059272 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1122CU-286 Sconces-Double Glass - 408549 - Capital Lighting, Inc.
Columbus, OH, USA
1122CU-286 Sconces-Double Glass
408549
1122CU-286 Sconces-Double Glass 408549
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Crusted Umber Product Name: Two Light Sconce UPC: 841224059272 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Crusted Umber
Product Name: Two Light Sconce
UPC: 841224059272
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408549
Product Name 1122CU-286 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details