Capital Lighting, Inc. 1163BB-297-GU Bathroom Fixtures-Three Lights 408540

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224061138 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224061138 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1163BB-297-GU Bathroom Fixtures-Three Lights - 408540 - Capital Lighting, Inc.
Columbus, OH, USA
1163BB-297-GU Bathroom Fixtures-Three Lights
408540
1163BB-297-GU Bathroom Fixtures-Three Lights 408540
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Burnished Bronze Product Name: Three Light Vanity UPC: 841224061138 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Burnished Bronze
Product Name: Three Light Vanity
UPC: 841224061138
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408540
Product Name 1163BB-297-GU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details