Capital Lighting, Inc. 2287RI Flush Mounts-Bowl Style 408526

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Iron Product Name: Three Light Ceiling Fixture With Grille UPC: 841224061985 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Iron Product Name: Three Light Ceiling Fixture With Grille UPC: 841224061985 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
2287RI Flush Mounts-Bowl Style - 408526 - Capital Lighting, Inc.
Columbus, OH, USA
2287RI Flush Mounts-Bowl Style
408526
2287RI Flush Mounts-Bowl Style 408526
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Iron Product Name: Three Light Ceiling Fixture With Grille UPC: 841224061985 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic Iron
Product Name: Three Light Ceiling Fixture With Grille
UPC: 841224061985
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408526
Product Name 2287RI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details