Capital Lighting, Inc. 2713MN Flush Mounts-Bowl Style 408521

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224004166 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224004166 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2713MN Flush Mounts-Bowl Style - 408521 - Capital Lighting, Inc.
Columbus, OH, USA
2713MN Flush Mounts-Bowl Style
408521
2713MN Flush Mounts-Bowl Style 408521
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Matte Nickel Product Name: Two Light Ceiling Fixture UPC: 841224004166 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Matte Nickel
Product Name: Two Light Ceiling Fixture
UPC: 841224004166
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408521
Product Name 2713MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details