Capital Lighting, Inc. 1951CZ-406 Sconces-Drum Shades 408515

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Champagne Bronze Product Name: One Light Sconce UPC: 841224059128 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Champagne Bronze Product Name: One Light Sconce UPC: 841224059128 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1951CZ-406 Sconces-Drum Shades - 408515 - Capital Lighting, Inc.
Columbus, OH, USA
1951CZ-406 Sconces-Drum Shades
408515
1951CZ-406 Sconces-Drum Shades 408515
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Champagne Bronze Product Name: One Light Sconce UPC: 841224059128 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Champagne Bronze
Product Name: One Light Sconce
UPC: 841224059128
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408515
Product Name 1951CZ-406 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details