Capital Lighting, Inc. 12020FTAD Flush Mounts-Bowl Style 408459

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 7.19 Product Name: Three Light Flush Mount UPC: 783209062610 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 7.19 Product Name: Three Light Flush Mount UPC: 783209062610 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12020FTAD Flush Mounts-Bowl Style - 408459 - Capital Lighting, Inc.
Columbus, OH, USA
12020FTAD Flush Mounts-Bowl Style
408459
12020FTAD Flush Mounts-Bowl Style 408459
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Auburn Dusk Weight: 7.19 Product Name: Three Light Flush Mount UPC: 783209062610 Category: Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Auburn Dusk
Weight: 7.19
Product Name: Three Light Flush Mount
UPC: 783209062610
Category: Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408459
Product Name 12020FTAD Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details