Capital Lighting, Inc. 12026AD Large Chandeliers-Candle 408456

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Auburn Dusk Weight: 23.02 Product Name: Nine Light Chandelier UPC: 783209062658 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Auburn Dusk Weight: 23.02 Product Name: Nine Light Chandelier UPC: 783209062658 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
12026AD Large Chandeliers-Candle - 408456 - Capital Lighting, Inc.
Columbus, OH, USA
12026AD Large Chandeliers-Candle
408456
12026AD Large Chandeliers-Candle 408456
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 39.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Auburn Dusk Weight: 23.02 Product Name: Nine Light Chandelier UPC: 783209062658 Category: Multi-Tier Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Auburn Dusk
Weight: 23.02
Product Name: Nine Light Chandelier
UPC: 783209062658
Category: Multi-Tier Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408456
Product Name 12026AD Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details