Capital Lighting, Inc. 40145WGTR Exterior -Wall Mount 408397

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 15.87 Product Name: Four Light Outdoor Wall Lantern UPC: 783209065338 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 15.87 Product Name: Four Light Outdoor Wall Lantern UPC: 783209065338 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40145WGTR Exterior -Wall Mount - 408397 - Capital Lighting, Inc.
Columbus, OH, USA
40145WGTR Exterior -Wall Mount
408397
40145WGTR Exterior -Wall Mount 408397
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 31.00 Extension: 15 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 15.87 Product Name: Four Light Outdoor Wall Lantern UPC: 783209065338 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 31.00
Extension: 15
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tortoise
Weight: 15.87
Product Name: Four Light Outdoor Wall Lantern
UPC: 783209065338
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408397
Product Name 40145WGTR Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details