Capital Lighting, Inc. 40195TLML Exterior -Wall Mount 408364

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 17.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065642 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 17.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065642 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40195TLML Exterior -Wall Mount - 408364 - Capital Lighting, Inc.
Columbus, OH, USA
40195TLML Exterior -Wall Mount
408364
40195TLML Exterior -Wall Mount 408364
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 27.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mottled Leather Weight: 17.2 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065642 Category: Outdoor Wall Mount Glass: Tawny Linen Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 27.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mottled Leather
Weight: 17.2
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065642
Category: Outdoor Wall Mount
Glass: Tawny Linen
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408364
Product Name 40195TLML Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details