Capital Lighting, Inc. 40205WGET Exterior -Wall Mount 408362

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 15.65 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063693 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 15.65 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063693 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40205WGET Exterior -Wall Mount - 408362 - Capital Lighting, Inc.
Columbus, OH, USA
40205WGET Exterior -Wall Mount
408362
40205WGET Exterior -Wall Mount 408362
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Earth Tone Weight: 15.65 Product Name: Three Light Outdoor Wall Lantern UPC: 783209063693 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Earth Tone
Weight: 15.65
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209063693
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408362
Product Name 40205WGET Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details