Capital Lighting, Inc. 40175NSCU Exterior -Wall Mount 408349

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 13.67 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065529 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 13.67 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065529 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40175NSCU Exterior -Wall Mount - 408349 - Capital Lighting, Inc.
Columbus, OH, USA
40175NSCU Exterior -Wall Mount
408349
40175NSCU Exterior -Wall Mount 408349
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.50 Extension: 16 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Umber Weight: 13.67 Product Name: Three Light Outdoor Wall Lantern UPC: 783209065529 Category: Outdoor Wall Mount Glass: Night Shade Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 30.50
Extension: 16
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Umber
Weight: 13.67
Product Name: Three Light Outdoor Wall Lantern
UPC: 783209065529
Category: Outdoor Wall Mount
Glass: Night Shade
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408349
Product Name 40175NSCU Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details