Capital Lighting, Inc. 40187LTAP Exterior -Hanging 408342

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 8.27 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065598 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 8.27 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065598 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40187LTAP Exterior -Hanging - 408342 - Capital Lighting, Inc.
Columbus, OH, USA
40187LTAP Exterior -Hanging
408342
40187LTAP Exterior -Hanging 408342
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Pecan Weight: 8.27 Product Name: One Light Outdoor Hanging Lantern UPC: 783209065598 Category: Outdoor Hanging Lantern Glass: Latte Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Pecan
Weight: 8.27
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209065598
Category: Outdoor Hanging Lantern
Glass: Latte
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408342
Product Name 40187LTAP Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details