Capital Lighting, Inc. 40268WGOB Exterior -Wall Mount 408318

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 3.92 Product Name: One Light Outdoor Wall Lantern UPC: 783209063549 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 3.92 Product Name: One Light Outdoor Wall Lantern UPC: 783209063549 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40268WGOB Exterior -Wall Mount - 408318 - Capital Lighting, Inc.
Columbus, OH, USA
40268WGOB Exterior -Wall Mount
408318
40268WGOB Exterior -Wall Mount 408318
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 3.92 Product Name: One Light Outdoor Wall Lantern UPC: 783209063549 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 3.92
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063549
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408318
Product Name 40268WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details