Capital Lighting, Inc. 40269WGOB Exterior -Ceiling Mount 408309

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 10.3 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209063556 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 10.3 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209063556 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40269WGOB Exterior -Ceiling Mount - 408309 - Capital Lighting, Inc.
Columbus, OH, USA
40269WGOB Exterior -Ceiling Mount
408309
40269WGOB Exterior -Ceiling Mount 408309
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.50 Bulb Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 10.3 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209063556 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.50
Bulb
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 10.3
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209063556
Category: Outdoor Ceiling Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408309
Product Name 40269WGOB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details