Capital Lighting, Inc. 40273WGOB Exterior -Wall Mount 408306

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 8.82 Product Name: One Light Outdoor Wall Lantern UPC: 783209063594 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 8.82 Product Name: One Light Outdoor Wall Lantern UPC: 783209063594 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
40273WGOB Exterior -Wall Mount - 408306 - Capital Lighting, Inc.
Columbus, OH, USA
40273WGOB Exterior -Wall Mount
408306
40273WGOB Exterior -Wall Mount 408306
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oriental Bronze Weight: 8.82 Product Name: One Light Outdoor Wall Lantern UPC: 783209063594 Category: Outdoor Wall Mount Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oriental Bronze
Weight: 8.82
Product Name: One Light Outdoor Wall Lantern
UPC: 783209063594
Category: Outdoor Wall Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408306
Product Name 40273WGOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details