Capital Lighting, Inc. 25522-BBZ Sconces-Double Candle 408291

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 14.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burleson Bronze Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 14.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burleson Bronze Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
25522-BBZ Sconces-Double Candle - 408291 - Capital Lighting, Inc.
Columbus, OH, USA
25522-BBZ Sconces-Double Candle
408291
25522-BBZ Sconces-Double Candle 408291
PRODUCT DETAILS / SPECS Width/Dia: 13.20 Height: 14.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burleson Bronze Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 13.20
Height: 14.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burleson Bronze
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408291
Product Name 25522-BBZ Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details