PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Tahitian Bronze
Product Name: Two Light Bath
UPC: 782042951051
Category: Interior
Glass: French Ice
Shipped Via: Truck
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 408286 |
| Product Name | 85-62 Bathroom Fixtures-Two Lights |
| Application | Residential |