Capital Lighting, Inc. 85-73 Pendants-Other 408280

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tahitian Bronze Product Name: Three Light Inverted Pendant UPC: 782042951082 Category: Interior Glass: French Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tahitian Bronze Product Name: Three Light Inverted Pendant UPC: 782042951082 Category: Interior Glass: French Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
85-73 Pendants-Other - 408280 - Capital Lighting, Inc.
Columbus, OH, USA
85-73 Pendants-Other
408280
85-73 Pendants-Other 408280
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 30.00 Length 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tahitian Bronze Product Name: Three Light Inverted Pendant UPC: 782042951082 Category: Interior Glass: French Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 30.00
Length 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tahitian Bronze
Product Name: Three Light Inverted Pendant
UPC: 782042951082
Category: Interior
Glass: French Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408280
Product Name 85-73 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details