Capital Lighting, Inc. 25533-BBZ Mid. Chandeliers-Glass Down 408279

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25533-BBZ Mid. Chandeliers-Glass Down - 408279 - Capital Lighting, Inc.
Columbus, OH, USA
25533-BBZ Mid. Chandeliers-Glass Down
408279
25533-BBZ Mid. Chandeliers-Glass Down 408279
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burleson Bronze Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burleson Bronze
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408279
Product Name 25533-BBZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details