Capital Lighting, Inc. 25803-SI Bathroom Fixtures-Three Lights 408269

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.20 Height: 10.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.20 Height: 10.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
25803-SI Bathroom Fixtures-Three Lights - 408269 - Capital Lighting, Inc.
Columbus, OH, USA
25803-SI Bathroom Fixtures-Three Lights
408269
25803-SI Bathroom Fixtures-Three Lights 408269
PRODUCT DETAILS / SPECS Width/Dia: 24.20 Height: 10.20 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Seville Iron Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.20
Height: 10.20
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Seville Iron
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408269
Product Name 25803-SI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details