Capital Lighting, Inc. 25829-SI Mid. Chandeliers-Glass Up 408262

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.20 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Seville Iron Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.20 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Seville Iron Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
25829-SI Mid. Chandeliers-Glass Up - 408262 - Capital Lighting, Inc.
Columbus, OH, USA
25829-SI Mid. Chandeliers-Glass Up
408262
25829-SI Mid. Chandeliers-Glass Up 408262
PRODUCT DETAILS / SPECS Width/Dia: 33.20 Height: 38.50 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Seville Iron Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 33.20
Height: 38.50
Bulb
Type: Medium
Qty: 9
Wattage: 40
Finish: Seville Iron
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408262
Product Name 25829-SI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details