Capital Lighting, Inc. 84-74 Pendants-Bowl Style 408256

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Suede Product Name: Four Light Inverted Pendant UPC: 782042950955 Category: Interior Glass: Antique Pearl Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Suede Product Name: Four Light Inverted Pendant UPC: 782042950955 Category: Interior Glass: Antique Pearl Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
84-74 Pendants-Bowl Style - 408256 - Capital Lighting, Inc.
Columbus, OH, USA
84-74 Pendants-Bowl Style
408256
84-74 Pendants-Bowl Style 408256
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brown Suede Product Name: Four Light Inverted Pendant UPC: 782042950955 Category: Interior Glass: Antique Pearl Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brown Suede
Product Name: Four Light Inverted Pendant
UPC: 782042950955
Category: Interior
Glass: Antique Pearl
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408256
Product Name 84-74 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details