Capital Lighting, Inc. 25742-BBZ Island/Pool Table-2 Light Bar 408240

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

Suppliers

Company
Product
Description
Supplier Links
25742-BBZ Island/Pool Table-2 Light Bar - 408240 - Capital Lighting, Inc.
Columbus, OH, USA
25742-BBZ Island/Pool Table-2 Light Bar
408240
25742-BBZ Island/Pool Table-2 Light Bar 408240
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 20.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burleson Bronze Product Name: Two Light Island

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 20.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burleson Bronze
Product Name: Two Light Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408240
Product Name 25742-BBZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details