Capital Lighting, Inc. 79-45 Pendants-Glass Down 408232

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Napoli Bronze Product Name: Five Light Pendant UPC: 782042950580 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Napoli Bronze Product Name: Five Light Pendant UPC: 782042950580 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
79-45 Pendants-Glass Down - 408232 - Capital Lighting, Inc.
Columbus, OH, USA
79-45 Pendants-Glass Down
408232
79-45 Pendants-Glass Down 408232
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.50 Length 8.50 Extension: 6 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Napoli Bronze Product Name: Five Light Pendant UPC: 782042950580 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.50
Length 8.50
Extension: 6
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Napoli Bronze
Product Name: Five Light Pendant
UPC: 782042950580
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408232
Product Name 79-45 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details