Capital Lighting, Inc. 80-06 Mid. Chandeliers-Drum Shades 408219

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Length 27.25 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Six Light Chandelier UPC: 782042950610 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Length 27.25 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Six Light Chandelier UPC: 782042950610 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
80-06 Mid. Chandeliers-Drum Shades - 408219 - Capital Lighting, Inc.
Columbus, OH, USA
80-06 Mid. Chandeliers-Drum Shades
408219
80-06 Mid. Chandeliers-Drum Shades 408219
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 27.25 Length 27.25 Extension: 6 Bulb Qty: 2 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Six Light Chandelier UPC: 782042950610 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 27.25
Length 27.25
Extension: 6
Bulb
Qty: 2
Wattage: 60
Finish: Regent Bronze with Gold Leaf Lining
Product Name: Six Light Chandelier
UPC: 782042950610
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408219
Product Name 80-06 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details