Capital Lighting, Inc. 80-08 Mid. Chandeliers-Drum Shades 408217

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.25 Length 34.25 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Eight Light Chandelier UPC: 782042950627 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.25 Length 34.25 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Eight Light Chandelier UPC: 782042950627 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
80-08 Mid. Chandeliers-Drum Shades - 408217 - Capital Lighting, Inc.
Columbus, OH, USA
80-08 Mid. Chandeliers-Drum Shades
408217
80-08 Mid. Chandeliers-Drum Shades 408217
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 34.25 Length 34.25 Extension: 6 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Regent Bronze with Gold Leaf Lining Product Name: Eight Light Chandelier UPC: 782042950627 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 34.25
Length 34.25
Extension: 6
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Regent Bronze with Gold Leaf Lining
Product Name: Eight Light Chandelier
UPC: 782042950627
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408217
Product Name 80-08 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details