Capital Lighting, Inc. 48736CLET Exterior -Post/Pier Head 408198

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 8.8 Product Name: One Light Outdoor Deck Lantern UPC: 783209063761 Category: Outdoor Deck Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 8.8 Product Name: One Light Outdoor Deck Lantern UPC: 783209063761 Category: Outdoor Deck Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
48736CLET Exterior -Post/Pier Head - 408198 - Capital Lighting, Inc.
Columbus, OH, USA
48736CLET Exterior -Post/Pier Head
408198
48736CLET Exterior -Post/Pier Head 408198
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Earth Tone Weight: 8.8 Product Name: One Light Outdoor Deck Lantern UPC: 783209063761 Category: Outdoor Deck Lantern Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Earth Tone
Weight: 8.8
Product Name: One Light Outdoor Deck Lantern
UPC: 783209063761
Category: Outdoor Deck Lantern
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408198
Product Name 48736CLET Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details