Capital Lighting, Inc. 25424-OB Mid. Chandeliers-Glass Down 408085

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
25424-OB Mid. Chandeliers-Glass Down - 408085 - Capital Lighting, Inc.
Columbus, OH, USA
25424-OB Mid. Chandeliers-Glass Down
408085
25424-OB Mid. Chandeliers-Glass Down 408085
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Old Bronze Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Old Bronze
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408085
Product Name 25424-OB Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details