Capital Lighting, Inc. 24931-BA Pendants-Bowl Style 408068

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Armor Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Armor Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
24931-BA Pendants-Bowl Style - 408068 - Capital Lighting, Inc.
Columbus, OH, USA
24931-BA Pendants-Bowl Style
408068
24931-BA Pendants-Bowl Style 408068
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Burnished Armor Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Burnished Armor
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408068
Product Name 24931-BA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details