Capital Lighting, Inc. 23004-RW Bathroom Fixtures-Four Lights 408043

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ravens Wash Product Name: Four Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ravens Wash Product Name: Four Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23004-RW Bathroom Fixtures-Four Lights - 408043 - Capital Lighting, Inc.
Columbus, OH, USA
23004-RW Bathroom Fixtures-Four Lights
408043
23004-RW Bathroom Fixtures-Four Lights 408043
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 10.50 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Ravens Wash Product Name: Four Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 10.50
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Ravens Wash
Product Name: Four Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 408043
Product Name 23004-RW Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details